Adafruit Industries Pushbutton Switches 5516

Description
STEP SWITCH WITH LED - THREE PAC
Request a Quote Datasheet
Description
STEP SWITCH WITH LED - THREE PAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1528-5516-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1528-5516-ND
Pushbutton Switches 1528-5516-ND
STEP SWITCH WITH LED - THREE PAC

STEP SWITCH WITH LED - THREE PAC

Buy Now Datasheet
Switches - Pushbutton Switches - 5516 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
5516
Switches - Pushbutton Switches 5516
STEP SWITCH WITH LED - THREE PAC

STEP SWITCH WITH LED - THREE PAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1528-5516-ND 5516
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.3033.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details