Pushbutton Switch SPST-NO Standard Through Hole
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin, IP67
Pushbutton Switches SPST OFF(ON) PC MNT
PUSHBUTTON SWITCH, SPDT, 1A, 20VAC, 20VDC; Product Range:800A Series; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2606-ND | 1400-800AWSP9M2RE | 800AWSP9M2RE | 16N1652 | 800AWSP9M2RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Spdt, 1A, 20Vac, 20Vdc; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |