E-Switch, Inc. Pushbutton Switches 800SP9B10M7RE

Description
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800SP9B10M7RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B10M7RE
Pushbutton Switches 1400-800SP9B10M7RE
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin

PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG5841-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5841-ND
Pushbutton Switches EG5841-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800SP9B10M7RE
Switches - Pushbutton Switches 800SP9B10M7RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B10M7RE
Pushbutton Switches 800SP9B10M7RE
Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPST/SPDT

Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPST/SPDT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800SP9B10M7RE EG5841-ND 800SP9B10M7RE 800SP9B10M7RE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Micro switches - M 302/303 - M2H 302-00/11Y-F00 OHNE FAHNE -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers