Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Red
SWITCH PUSH SPDT 0.3A 12V
Pushbutton Switches Pushbutton Switch SPDT 0.3A 12V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5824-ND | 1400-5511MWHTREDGRN | 5511MWHTREDGRN | 5511MWHTREDGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |