E-Switch, Inc. Pushbutton Switches 800USP8P1A1M6RE

Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800USP8P1A1M6RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800USP8P1A1M6RE
Pushbutton Switches 1400-800USP8P1A1M6RE
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Switches - Pushbutton Switches - 1323771-800USP8P1A1M6RE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1323771-800USP8P1A1M6RE
Switches - Pushbutton Switches 1323771-800USP8P1A1M6RE
Manufacturer: E-Switch Win Source Part Number: 1323771-800USP8P1A1M 6RE Category: Switches>Pushbutton Switches Packaging: Tube Type: Standard Termination Style: PC Pin Features: Epoxy Sealed Terminals Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 65 Mounting: Through Hole, Right Angle Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 6,000 Cycles Mechanical Life: 40,000 Cycles Actuator Marking: No Marking Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5342 Base Product Number: 800USP8 RoHS Status: ROHS3 Compliant

Manufacturer: E-Switch
Win Source Part Number: 1323771-800USP8P1A1M6RE
Category: Switches>Pushbutton Switches
Packaging: Tube
Type: Standard
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 65
Mounting: Through Hole, Right Angle
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 6,000 Cycles
Mechanical Life: 40,000 Cycles
Actuator Marking: No Marking
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG5342
Base Product Number: 800USP8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pushbutton Switches - EG5342-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5342-ND
Pushbutton Switches EG5342-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800USP8P1A1M6RE
Switches - Pushbutton Switches 800USP8P1A1M6RE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2995 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2995
Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2995
PB SW, SPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 800USP8P1A1M6RE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
800USP8P1A1M6RE
Pushbutton Switches 800USP8P1A1M6RE
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800USP8P1A1M6RE 1323771-800USP8P1A1M6RE EG5342-ND 800USP8P1A1M6RE 84Y2995 800USP8P1A1M6RE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011D24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 917854 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details