Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin, IP67
T833002 R/A PC MNT PUSHBUTTON
Pushbutton Switches SPST OFF(ON) PC MNT
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH, PUSHBUTTON, SPST, 20VAC, THROUGH HOLE; Product Range:800A Series; Contact Configuration:SPST-N
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2608-ND | 1400-800AWSP9M6RE | 800AWSP9M6RE | 800AWSP9M6RE | 800AWSP9M6RE | 16N1654 |
| Product Name | Pushbutton Switches | Pushbutton Switches | T833002 R/A PC MNT PUSHBUTTON | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 20Vac, Through Hole; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |