Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
PB SW, SPDT, 3A, 120VAC, SOLDER; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White; Panel Cutout (H x W):-RoHS Compliant: Yes
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT PC Mnt
SWITCH PUSHBUTTON SPDT 3A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2594-ND | 1400-700SP7B10M2QEH | 16N1570 | 700SP7B10M2QEH | 700SP7B10M2QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 3A, 120Vac, Solder; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Max Current Rating | 3 amps | 3 amps | 1 amps | 3 amps |