Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 3A, SPDT, On-(On), Solder, IP67
SWITCH PUSHBUTTON SPDT 3A 120V
Pushbutton Switches 3A @ 120 VAC/ 28 VDC Solder
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5829-ND | 1400-700ASP7B10M1QE | 700ASP7B10M1QE | 700ASP7B10M1QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |
| Features | DustProof | DustProof; Weather resistant or waterproof |