Carling Technologies, Inc. Pushbutton Switches 64113215

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-64113215-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-64113215-ND
Pushbutton Switches 432-64113215-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
64113215
Pushbutton Switches 64113215
Pushbutton Switches 3PST Stomp switch ON-OFF2A250VAC 9wire

Pushbutton Switches 3PST Stomp switch ON-OFF2A250VAC 9wire

Buy Now Datasheet
Switches - Pushbutton Switches - 64113215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
64113215
Switches - Pushbutton Switches 64113215
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-64113215-ND 64113215 64113215
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Terminal Type Wire Leads Wire Lead Wire Leads
Max Current Rating 5 amps 5 amps 5 amps
Max. Mechanical Life 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP8LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details