E-Switch, Inc. Pushbutton Switches 700SP7M1REAP2WHTWHT

Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-700SP7M1REAP2WHTWHT
PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder

PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder

Supplier's Site Datasheet
Pushbutton Switches - 700SP7M1REAP2WHTWHT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
700SP7M1REAP2WHTWHT-ND
Pushbutton Switches 700SP7M1REAP2WHTWHT-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700SP7M1REAP2WHTWHT
Pushbutton Switches 700SP7M1REAP2WHTWHT
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700SP7M1REAP2WHTWHT
Switches - Pushbutton Switches 700SP7M1REAP2WHTWHT
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site
Pb Sw, Round, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch - 76T8566 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Round, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch
76T8566
Pb Sw, Round, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch 76T8566
PB SW, ROUND, SPDT, 0.4VA, 20V, SOLDER; Product Range:700 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PB SW, ROUND, SPDT, 0.4VA, 20V, SOLDER; Product Range:700 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700SP7M1REAP2WHTWHT 700SP7M1REAP2WHTWHT-ND 700SP7M1REAP2WHTWHT 700SP7M1REAP2WHTWHT 76T8566
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Round, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch
Switch Function Maintained Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Max. Mechanical Life 50000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10770255 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Hardware - AT3076JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details