Littelfuse, Inc. Switches & Connectors - Control Switches - Push-Pull Switches - Series: Headlamp Push Pull Switches - 7124 7124

Description
This product is not recommended for new designs Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On Four screw terminals, plated steel case, mounting stem with 7/16""-28 thread. 15A per circuit at 12V DC."
Request a Quote Datasheet
Description
This product is not recommended for new designs Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On Four screw terminals, plated steel case, mounting stem with 7/16""-28 thread. 15A per circuit at 12V DC."
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Push-Pull Switches - Series: Headlamp Push Pull Switches - 7124 - 7124 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Push-Pull Switches - Series: Headlamp Push Pull Switches - 7124
7124
Switches & Connectors - Control Switches - Push-Pull Switches - Series: Headlamp Push Pull Switches - 7124 7124
This product is not recommended for new designs Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On Four screw terminals, plated steel case, mounting stem with 7/16""-28 thread. 15A per circuit at 12V DC."

This product is not recommended for new designs Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On Four screw terminals, plated steel case, mounting stem with 7/16""-28 thread. 15A per circuit at 12V DC."

Supplier's Site Datasheet
Pushbutton Switches - F8971-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8971-ND
Pushbutton Switches F8971-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 7124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
7124
Switches - Pushbutton Switches 7124
SWITCH H/L 3POS

SWITCH H/L 3POS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7124 F8971-ND 7124
Product Name Switches & Connectors - Control Switches - Push-Pull Switches - Series: Headlamp Push Pull Switches - 7124 Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Terminal Type Screw Terminals; 4 Screw Screw Terminals Screw Terminals
Max Current Rating 15 amps 15 amps 15 amps
Max DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763546 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details