E-Switch, Inc. Switches - Pushbutton Switches 800SP9B9M1QEH

Description
Win Source Part Number: 1340507-800SP9B9M1QE H Category: Switches - Pushbutton Switches Series: 800 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 135 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 50,000 Cycles Mechanical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: 800SP9
Request a Quote Datasheet
Description
Win Source Part Number: 1340507-800SP9B9M1QE H Category: Switches - Pushbutton Switches Series: 800 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 135 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 50,000 Cycles Mechanical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: 800SP9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1340507-800SP9B9M1QEH - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1340507-800SP9B9M1QEH
Switches - Pushbutton Switches 1340507-800SP9B9M1QEH
Win Source Part Number: 1340507-800SP9B9M1QE H Category: Switches - Pushbutton Switches Series: 800 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 135 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 50,000 Cycles Mechanical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: 800SP9

Win Source Part Number: 1340507-800SP9B9M1QEH
Category: Switches - Pushbutton Switches
Series: 800
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 135
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 50,000 Cycles
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: 800SP9

Buy Now Datasheet
Pushbutton Switches - EG5845-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5845-ND
Pushbutton Switches EG5845-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 1400-800SP9B9M1QEH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B9M1QEH
Pushbutton Switches 1400-800SP9B9M1QEH
PUSHBUTTON, 3A, SPST, Off-(On), Solder

PUSHBUTTON, 3A, SPST, Off-(On), Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B9M1QEH
Pushbutton Switches 800SP9B9M1QEH
Pushbutton Switches SPST OFF(ON) SOLDER

Pushbutton Switches SPST OFF(ON) SOLDER

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800SP9B9M1QEH
Switches - Pushbutton Switches 800SP9B9M1QEH
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1340507-800SP9B9M1QEH EG5845-ND 1400-800SP9B9M1QEH 800SP9B9M1QEH 800SP9B9M1QEH
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Terminal Type Solder Terminals Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Flush Momentary Push Buttons - 2AF2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Push Button Switches - 1116512 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details