E-Switch, Inc. Pushbutton Switches 700SP7B11M51QEH

Description
PUSHBUTTON, 3A, SPDT, On-(On), Wire Wrap
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, SPDT, On-(On), Wire Wrap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-700SP7B11M51QEH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700SP7B11M51QEH
Pushbutton Switches 1400-700SP7B11M51QEH
PUSHBUTTON, 3A, SPDT, On-(On), Wire Wrap

PUSHBUTTON, 3A, SPDT, On-(On), Wire Wrap

Supplier's Site Datasheet
Pushbutton Switches - 700SP7B11M51QEH-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
700SP7B11M51QEH-ND
Pushbutton Switches 700SP7B11M51QEH-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700SP7B11M51QEH
Pushbutton Switches 700SP7B11M51QEH
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) Wire Wrap

Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) Wire Wrap

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700SP7B11M51QEH
Switches - Pushbutton Switches 700SP7B11M51QEH
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700SP7B11M51QEH 700SP7B11M51QEH-ND 700SP7B11M51QEH 700SP7B11M51QEH
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 3 amps 3 amps 1 amps 3 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
2 suppliers