E-Switch, Inc. Pushbutton Switches 800UDP8P1A1M6RER1BLK

Description
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-800UDP8P1A1M6RER1BLK
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5348-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5348-ND
Pushbutton Switches EG5348-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800UDP8P1A1M6RER1BLK
Switches - Pushbutton Switches 800UDP8P1A1M6RER1BLK
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site
Pushbutton Switches - 800UDP8P1A1M6RER1BLK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
800UDP8P1A1M6RER1BLK
Pushbutton Switches 800UDP8P1A1M6RER1BLK
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2988 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2988
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2988
PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800UDP8P1A1M6RER1BLK EG5348-ND 800UDP8P1A1M6RER1BLK 800UDP8P1A1M6RER1BLK 84Y2988
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
Switch Function Maintained Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011CF24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details