E-Switch, Inc. Pushbutton Switches 800UDP8P1A1M6RE

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5345-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5345-ND
Pushbutton Switches EG5345-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1400-800UDP8P1A1M6RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800UDP8P1A1M6RE
Pushbutton Switches 1400-800UDP8P1A1M6RE
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2987 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2987
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2987
PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800UDP8P1A1M6RE
Switches - Pushbutton Switches 800UDP8P1A1M6RE
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5345-ND 1400-800UDP8P1A1M6RE 84Y2987 800UDP8P1A1M6RE
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof DustProof; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details