Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 3A, SPDT, On-On, PC Pin
Pushbutton Switches 3A @ 120 VAC/ 28 VDC PC Mnt
SWITCH PUSHBUTTON SPDT 3A 120V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 700CSP7B60M2QE-ND | 1400-700CSP7B60M2QE | 700CSP7B60M2QE | 700CSP7B60M2QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins |