DigiKey Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 30MM PUSH BUTTON, TYPE K, PUSH B | |
| 30MM PUSH BUTTON, TYPE SK, CONTR | |
| 30MM PUSH BUTTON, TYPE SK, PUSH | |
| 30MM PUSH BUTTON, TYPE SK, RED I | |
| 30MM PUSH-PULL E-STOP | |
| 30MM PUSHBUTTON 600VAC 10A | |
| 30MM TIME DELAY PUSHBUTTON | |
| 8632ZQD3 | |
| CONFIG SW BODY PUSHBUTTON ILLUM | |
| CONTROL STATION + OPERATORS | |
| CONTROL STATION 600VAC 5A T-B | |
| CONTROL STATION 600VAC 5AMP 30MM | |
| CONTROL STATION 600VAC 5AMP TYPE | |
| CVP LOW CURR SWITCH | |
| ILLUMINATED PUSHBUTTON 30 - RED | |
| PCB | |
| PENDANT STATION 600VAC 5A T-BW S | |
| PENDANT STATION 600VAC 5A T-BW | |
| PUSH BUTTON 600VAC 10A 30MM T-K | |
| PUSH BUTTON 600VAC 10A 30MM T-KX | |
| PUSH BUTTON 600VAC 10A 30MM TYPE | |
| PUSHBUTTON +OPTIONS | |
| PUSHBUTTON 28V 30MM SK +OPTIONS | |
| PUSHBUTTON 30MM K | |
| PUSHBUTTON 600VAC 10 AMP TYPE K+ | |
| PUSHBUTTON 600VAC 10A 30MM TYPE | |
| PUSHBUTTON 600VAC 10AMP 30MM SK | |
| PUSHBUTTON 600VAC 10AMP 30MM SKY | |
| PUSHBUTTON 600VAC 10AMP 30MM TYP | |
| PUSHBUTTON OPERATOR 30MM TYPE K | |
| Pushbutton Switch 3PDT Standard Panel Mount, Rear | |
| Pushbutton Switch 4PDT Standard Panel Mount, Rear | |
| Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front | |
| PUSHBUTTON SWITCH 8000 | |
| Pushbutton Switch DPDT Standard Panel Mount, Front | |
| Pushbutton Switch DPDT Standard Panel Mount, Rear | |
| Pushbutton Switch DPDT Standard Through Hole | |
| Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch DPST-NC Standard Panel Mount, Rear | |
| Pushbutton Switch SPDT (MBB) Standard Panel Mount, Front | |
| Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPDT Standard Panel Mount, Front | |
| Pushbutton Switch SPDT Standard Panel Mount, Rear | |
| Pushbutton Switch SPDT Standard Through Hole | |
| Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST Standard Chassis Mount | |
| Pushbutton Switch SPST Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NC Standard (Footswitch) Panel Mount, Rear | |
| Pushbutton Switch SPST-NC Standard Chassis Mount | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Front | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Snap-In | |
| Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Chassis Mount | |
| Pushbutton Switch SPST-NO Standard Free Hanging | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Through Hole, Right Angle | |
| Pushbutton Switch SPST-NO Standard Through Hole | |
| Pushbutton Switch Standard Chassis Mount | |
| Pushbutton Switch Standard Panel Mount, Rear | |
| SWITCH PB DPST-NO/NC 10A 600V |
| << Prev | Next >> |