Pushbutton Switch SPDT Standard Panel Mount, Snap-In
PB SWITCH, SPDT, 1A, 120V, SOLDER; Switch Operation:Momentary;
SPDT Contact Form, Snap-Acting Momentary Pushbutton Switches
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.
8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.
8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
All models have epoxy terminal seal and are compatible with all in.bottom-washin. PCB Cleaning methods.
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches ON-(ON) SPDT SOLDER
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1599-ND | 68Y6742 | 70128635 | 8121J83ZGE22 | 8121J83ZGE22 |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 1A, 120V, Solder; Switch Operation C&k Components | Switch,Pushbutton,Snap Action,MOM.WITH CAP AND BEZEL,SPDT, | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Terminals | Solder Pin |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |