PUSHBUTTON, 3A, SPST, Off-(On), PC Pin, IP67
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
SWITCH PUSH SPST-NO 1A 120V
PB SW, SPST, 3A, 120VAC, SOLDER; Product Range:800A Series; Contact Configuration:SPST-N
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPST/SPDT
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800AWSP9M7QE | EG4363-ND | 800AWSP9M7QE | 16N1657 | 800AWSP9M7QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS | RoHS | |
| Max Current Rating | 3 amps | 1 amps | 1 amps | 1 amps | 1 amps |