Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 0.4VA, SPDT, On-On, PC Pin
SWITCH PUSHBUTTON SPDT 0.4VA 20V
PB SWITCH, SPDT, 0.4VA, 20V, TH; Product Range:700C Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes
Pushbutton Switches .4A @ 20V (AV/DC) PC Mnt
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 700CSP7B60M2RE-ND | 1400-700CSP7B60M2RE | 700CSP7B60M2RE | 16N1504 | 700CSP7B60M2RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 0.4Va, 20V, Th; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |