Pushbutton Switch SPDT Standard Through Hole, Right Angle
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
SWITCH PUSHBUTTON SPDT 3A 120V
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT
PUSHBUTTON SWITCH, SPDT, 3A, 120VAC, 28VDC, RIGHT ANGLE THROUGH HOLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Product Range:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2596-ND | 1400-700SP7B20M6QE | 700SP7B20M6QE | 700SP7B20M6QE | 16N1606 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc, Right Angle Through Hole; Switch Operation E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 1 amps | 3 amps |