PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67
Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches 3A 120VAC or 28VDC On-(On) SPST/SPDT
SWITCH, PUSHBUTTON, SPDT, 1A, 120VAC, THROUGH HOLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Through Hole; Product Range:-RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800AWSP8M6QE | EG5835-ND | 800AWSP8M6QE | 800AWSP8M6QE | 16N1644 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 1A, 120Vac, Through Hole; Switch Operation E-Switch |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | Through Hole | |
| Features | DustProof; Weather resistant or waterproof | DustProof | |||
| Max Current Rating | 3 amps | 1 amps | 1 amps | 1 amps | 1 amps |