RS Components, Ltd. Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 2 3 4 5 6 7 10 20 22
Product Name Notes
10 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
10way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
2 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
2 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
2.5mm,pin housing.4W - Circular Connectors - Industrial & Automation Circular Connectors
2.5mm,pin housing.4W - Circular Connectors - Industrial & Automation Circular Connectors Delivery on production packaging - Bag. This product is non-returnable.
3 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
3 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
4 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
4 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
423, 723, 425 series M16 female socket with IP67 ingress protection and screw locking according to IEC 60130-9. These M16 female socket miniature connectors are easy to assemble, have a...
423, 723, 425 series M16 male socket with IP67 ingress protection and screw locking according to IEC 60130-9. These M16 male socket miniature connectors are easy to assemble, have a...
430 series high performance subminiature circular connectors with an ingress protection of IP67 designed for use in tight spaces. The push-pull locking mechanism ensures both a secure connection and quick...
5 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
5 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
6 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
7 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
7 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
710 8W BULKHEAD SOCKET - Circular Connectors - Industrial & Automation Circular Connectors
8 way sureseal circular conn cable plug - Circular Connectors - Industrial & Automation Circular Connectors
A comprehensive range of M16 DIN cable mount connectors, in solder and crimp variants, these M16 DIN connectors are suitable for a wide variety of applications, having an internal bend...
A range of MIL-DTL-38999 series I and II crimp contacts suitable for use with the LJT range of mil spec connectors and other connector types that adhere to MIL-DTL-38999 specifications.
A series of DIN 72585 sealed circular connectors from TE Connectivity. These circular connectors offer some excellent mechanical properties including resistance to physical shock, vibration and high temperature. The circular...
Adaptor for socket End 1 = Front Fastening Panel Mount End 2 = Series 620 Socket IP Rating = IP67 Body Orientation = Straight Length = 14mm
Adaptor for socket End 1 = Rear Fastening Panel Mount End 2 = Series 620 Socket IP Rating = IP67 Body Orientation = Straight Length = 14mm
Binder 713/763 series, M12 A Coded male and female panel mount connectors with free end wires, IP68 protection once mated. Durable M12 connectors suitable for many applications including automotive. IP67...
Binder 770 Series NCC panel mount minature connectors are a new connector family featuring an entirely new IP67 rated and touch-proof design, these connectors are offered with solder or dip...
Binder Series 693 connectors have plastic shells with an IP67 rating when mated. Contacts are silver-plated with up to 16 A per contact. RD 24 Connectors accept overall diameter cable...
Binder Series 719/709 panel mount connectors are protected to IP40 when mated. The Series 719/709 connectors are compact in size and suitable for connector applications in medical electronics, portable instrumentation,...
Brad® Micro-Change® female panel mount receptacles with M12 single keyways (A-Coding) made from nickel plated brass with gold plated copper alloy contacts. These Brad® Micro-Change® M12 female panel mount receptacles...
Brad® Micro-Change® M12 threaded coupling connectors and cordsets are IP67 rated with sealed,wrap-around shielding, combining Cat5e Ethernet speed with power lines for superb signal integrity.The fully shielded 4-pin array is...
Brad® Micro-Change® male panel mount receptacles with M12 single keyways (A-Coding) made from nickel plated brass with gold plated copper alloy contacts. These Brad® Micro-Change® M12 male panel mount receptacles...
Brad® Nano-Change® M8 single ended female cordsets with a compact design suitable for use with miniature sensors. These Brad® Nano-Change® M8 cordsets have a PUR connector body and contact carrier...
Brad® Nano-Change® M8 single ended male cordsets with a compact design suitable for use with miniature sensors. These Brad® Nano-Change® M8 cordsets have a PUR connector body and contact carrier...
Brought to you by RS Pro, this chassis socket is for use in low voltage and signal applications. This multi-pole shielded connector has tin plated contacts and is designed to...
Brought to you by RS Pro, this locking plug is for use in low voltage and signal applications. This multi-pole shielded connector has tin plated contacts and is designed to...
Brought to you under the trusted RS Pro brand, this cable mount female plug is IP68 rated, and so is ideal for rugged and waterproof connector applications. With gold plated...
Brought to you under the trusted RS Pro brand, this panel mount male receptacle is IP68 rated, and so is ideal for rugged and waterproof connector applications. With gold plated...
Cable mount plugs and sockets will mate each other to make in-line connections as well as with panel and PCB mount types. They are supplied complete with assembly tool and...
Cable Plug and Inline Socket Connectors with Threaded Coupling. High-quality Circular Connectors. Waterproof IP68 rating. Panel Hole Cutout Size 21 mm. Maximum Current Rating 30 A. Solder and Screw Contact...
Cable plug in 3 or 5 way version for pin or socket contacts in 1A or 3A versions Number of Contacts = 3 Gender = Female Mounting Type = Cable...
Cable plug in 3 or 5 way version for pin or socket contacts in 1A or 3A versions Number of Contacts = 3 Gender = Male Mounting Type = Cable...
Cable plug in 3 or 5 way version for pin or socket contacts in 1A or 3A versions Number of Contacts = 5 Gender = Male Mounting Type = Cable...
Dip solder front fastened M9 female socket subminiature connector with IP67 ingress protection. This M9 female socket subminiature connector has screw locking connections, dip solder terminations and bronze, gold plated...
Female socket front fastened dip 3-way - Circular Connectors - Industrial & Automation Circular Connectors
Female socket front fastened dip 4-way - Circular Connectors - Industrial & Automation Circular Connectors
Female socket front fastened dip 6-way - Circular Connectors - Industrial & Automation Circular Connectors
From Amphenol®, the 165 Series of military grade plug connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements. O-ring seals in both plugs and receptacles...
From Binder, these panel mounted connectors are for use with the 719 Series subminiature connectors, that feature a snap-in locking system that is protected to IP40, resulting in an efficient...
From Binder, this 719 Series plastic sub miniature connector features a snap-in locking system for quick and easy connect and disconnect. When mated, this connector is rated at IP40. Number...
From Binder, this Series 723 miniature cable mount plug is screw-locking for secure and reliable mating attenuation. Easy to assemble and featuring internal strain relief, this connector has a robust...
From Binder, this Series 723 miniature cable mount socket is screw-locking for secure and reliable mating attenuation. Easy to assemble and featuring internal strain relief, this connector has a robust...
From ITT Cannon, these SURE-SEAL chassis connectors are simple to use, featuring a single-piece moulded body that requires no other parts other than the necessary contacts, which are sold separately.
From ITT Canon this Mini Sure-Seal connector plug is available to suit 2,3 or 4pin/socket combinations and is designed for easy and reliable mating to corresponding Mini Sure-Seal connectors. The...
From ITT Canon this Mini Sure-Seal connector receptacle is available to suit 2,3 or 4pin/socket combinations and is designed for easy and reliable mating to corresponding Mini Sure-Seal connectors. The...
From Lumberg, this circular connectors is AISG rated and features a high level of ingress protection, meaning it is suitable for use in dusty or damp environments. A reliable connector...
From Lumberg, this SWUMâ„¢ 0304-2 Chassis Socket is front mounting, and features the added benefit of being sealed when unmated which prevents dust or moisture from entering the inside of...
From Lumberg, this SWUMâ„¢ 0314-2 Chassis Plug is front mounting, and features the added benefit of being sealed when unmated, which prevents dust or moisture from entering the inside of...
From Lumberg, this SWUMâ„¢ 0315-2 Chassis Plugs is rear mounting, and features the added benefit of being sealed when unmated, which prevents dust or moisture from entering the inside of...
From Molex, a range of straight 3 pole M8 field attachable connectors. The rewireable connectors are ideal for making specific jumper cable assemblies or replacing existing plugs or sockets in...
From Molex, a range of straight 4 pole M12 field attachable connectors. The rewireable connectors are ideal for making specific jumper cable assemblies or replacing existing plugs or sockets in...
From RS Pro, these push-pull plugs & sockets are serious contenders for your application. The convenient push-pull connection, makes it perfect in situations where accidental disconnects occur. That coupled with...
From RS Pro, these push-pull plugs are serious contenders for your application. The convenient push-pull connection, makes it perfect in situations where accidental disconnects occur. That coupled with the IP67...
From RS Pro, these push-pull sockets & plugs are serious contenders for your application. The convenient push-pull connection, makes it perfect in situations where accidental disconnects occur. That coupled with...
From RS Pro, these push-pull sockets are serious contenders for your application. The convenient push-pull connection, makes it perfect in situations where accidental disconnects occur. That coupled with the IP67...
From RS Pro, these threaded plugs & sockets are serious contenders for your application. These particular models have bigger and stronger shells complimented by their cable to cable (inline) connection.
From RS Pro, these threaded plugs are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its 2 hole flange-mounted connection. That coupled...
From RS Pro, these threaded plugs are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its cable to cable (inline) connection. That...
From RS Pro, these threaded plugs are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its front mounted connection. That coupled with...
From RS Pro, these threaded plugs are serious contenders for your application. This particular model has a bigger and stronger shell. That coupled with the IP68 rating excels in harsh...
From RS Pro, these threaded plugs are serious contenders for your application. This particular model has a bigger and stronger shell. That coupled with the IP68 rating, makes sure that...
From RS Pro, these threaded sockets are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its 2 hole flange-mounted connection. That coupled...
From RS Pro, these threaded sockets are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its cable to cable (inline) connection. That...
From RS Pro, these threaded sockets are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its front mounted connection. That coupled with...
From RS Pro, these threaded sockets are serious contenders for your application. This particular model has a bigger and stronger shell. That coupled with the IP68 rating excels in harsh...
From RS Pro, these threaded sockets are serious contenders for your application. This particular model has a bigger and stronger shell. That coupled with the IP68 rating, makes sure that...
From TE Connectivity this M8 Connector is commonly used for sensor and automation purposes. With a secure screw connection that ensures a high degree of protection and stability, this M8...
From TE Connectivity, this CHC Insert is ideal for applications where high-speed data connection and power supply are required in a single connection. This dual purpose connector not only provides...
From TE Connectivity, this Circular Plastic Connector (CPC) receptacle is available as either panel mount or cable mount and features a screw thread for secure mating attenuation with compatible CPC...
From TE Connectivity, this panel mount receptacle is available in M8 or M12 and features a threaded connector for secure mating attenuation with corresponding M8 or M12 plugs. When mated,...
From TE Connectivity, this range of connector housings are for use with Circular Hybrid Connectors (CHC) and are compatible with HC25, CHC, HTS Series. Number of Contacts = 12 Gender...
From TE Connectivitys CPC Plastic Series, this panel mounted reverse-sex cable housing is robust and versatile. Made from high-quality thermoplastic with a screw-thread connection, the mount is designed for use...
Front mounted with threaded joint and solder terminals Number of Contacts = 3 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 5A IP...
Front mounted with threaded joint and solder terminals Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 5A IP...
Front mounted with threaded joint and solder terminals Number of Contacts = 5 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 5A IP...
Front mounted with threaded joint and solder terminals Number of Contacts = 6 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 5A IP...
Front mounted with threaded joint and solder terminals Number of Contacts = 7 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 5A IP...
Front mounted with threaded joint and solder terminals Number of Contacts = 8 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 5A IP...
Housing CuZn (brass nickel plated) Number of Contacts = 3 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 4A Contact Gender = Female...
Housing CuZn (brass nickel plated) Number of Contacts = 3 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 4A Contact Gender = Male...
Housing CuZn (brass nickel plated) Number of Contacts = 3 Mounting Type = Panel Mount Termination Method = Solder Current Rating = 4A Contact Gender = Male Voltage Rating =...
Housing CuZn (brass nickel plated) Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 3A Contact Gender = Female...
Housing CuZn (brass nickel plated) Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 3A Contact Gender = Male...
Housing CuZn (brass nickel plated) Number of Contacts = 5 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 3A Contact Gender = Female...
Housing CuZn (brass nickel plated) Number of Contacts = 7 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 1A Contact Gender = Female...
Housing CuZn (brass nickel plated) Number of Contacts = 8 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 1A Contact Gender = Female...
Housing CuZn (brass nickel plated) Number of Contacts = 8 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 1A Contact Gender = Male...
Industrial Ethernet circular sealed RJ11 bulkead pass-through receptacle connector with backside RJ11 jack and IEC IP67 sealing. This RJ11 bulkead pass-through receptacle is mounted in a panel cut-out then mated...
ITT Cannon APD series high power crimp contacts for use within APD series high power 1 Way connectors, available in silver plated brass or copper variants. Suitable for power distribution...
ITT Cannon APD series high power crimp contacts for use within APD series high power 2 Way connectors. Suitable for power distribution harnesses agricultural, and general automotive applications amongst others.
ITT Cannon APD series high power crimp contacts with finger protection for use within APD series high power 1 Way connectors, available in silver plated brass or copper variants. Suitable...
ITT Cannon connectors APD series flange receptacle connectors 19 way are robust harsh environment connectors ideally suited for applications within the automotive industry such as wire to wire chassis connections,...
ITT cannon connectors APD series flange receptacle connectors 4 Way are suitable for connector applications such as sensor and traction/brake control systems, lighting systems and other automotive connector uses. The...
ITT Cannon connectors APD series high power connectors 2 way are suitable for high power connector applications such as tail lifts and power supplies for antennas and base stations and...
ITT Cannon Connectors APD Series High Power Connectors 7 way are a derivative of the 4 way APD series connectors, providing a higher concentration of pins using a 1.6mm connector...
ITT Cannon connectors APD series high power flange receptacles 1 way are suitable for high power connector applications such as tail lifts and power supplies for antennas and base stations...
ITT cannon connectors APD series high voltage flange receptacle connectors 4 Way are suitable for connector applications such as sensor and traction-brake control systems, lighting systems and other automotive connector...
ITT cannon connectors APD series jam nut receptacle connectors 4 Way are suitable for connector applications such as sensor and traction/brake control systems, lighting systems and other automotive connector uses.
ITT Cannon connectors APD series jam nut receptacle connectors 51 way with secondary lock are a durable cost effective multi-pin connectors with signal contacts, suitable for wire to wire and...
M12 A Coded male socket with screw locking, PG9 fixing thread, solder terminals and IP68 protection. Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Termination...
M12 A Coded male socket with screw locking, PG9 fixing thread, solder terminals and IP68 protection. Number of Contacts = 5 Gender = Female Mounting Type = Panel Mount Termination...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 12 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 16 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Shell...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 2 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Shell...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 2 Gender = Male Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Shell...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 3 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 5 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 6 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 7 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 connectors IP 40, series 581/ 680/ 682 Number of Contacts = 8 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder Current...
M16 miniature connectors, IP 67 Number of Contacts = 19 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination Method = Solder Shell Size = 21.5mm...
M9 female socket subminiature connector with IP67 ingress protection. This M9 female socket subminiature connector has screw locking connections, solder terminations and bronze, gold plated contacts. Number of Contacts =...
M9 male socket subminiature connector with IP67 ingress protection. This M9 male socket subminiature connector has screw locking connections, solder terminations and brass, gold plated contacts. Number of Contacts =...
Male receptacle combi 3-way - Circular Connectors - Industrial & Automation Circular Connectors
Male receptacle combi version 4-way - Circular Connectors - Industrial & Automation Circular Connectors
Male receptacle for M8 tube 3-way - Circular Connectors - Industrial & Automation Circular Connectors
Male receptacle for M8 tube 4-way - Circular Connectors - Industrial & Automation Circular Connectors
Male receptacle snap-in 8 mm 3-way - Circular Connectors - Industrial & Automation Circular Connectors
Male receptacle snap-in 8 mm 4-way - Circular Connectors - Industrial & Automation Circular Connectors
Male receptacle snap-in 8 mm LED 3-way - Circular Connectors - Industrial & Automation Circular Connectors
Male socket front fastened dip 3-way - Circular Connectors - Industrial & Automation Circular Connectors
Male socket front fastened dip 4-way - Circular Connectors - Industrial & Automation Circular Connectors
Male socket front fastened dip 6-way - Circular Connectors - Industrial & Automation Circular Connectors
Micro-Change® M12 industry connectors are rugged compact, sealed connectors used for sensor / actuator connectivity in industrial control applications. Available in single and dual-keyway designs with straight and 90° plugs.
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 12 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 12 Gender = Male Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 2 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 3 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 3 Gender = Male Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 4 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 4 Gender = Male Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 5 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 5 Gender = Male Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 7 Gender = Male Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 8 Gender = Female Mounting Type = Cable Mount Connector Size = Miniature Termination...
Miniatur M16 connectors IP 40, Binder series 682. Cable outlet 4-6 mm Number of Contacts = 8 Gender = Male Mounting Type = Cable Mount Connector Size = Miniature Termination...
Molex Micro-Change M12 Cat6a cable mount field attachable connectors. The X coded IP67 plug is best suited for high vibration applications in the harshest of environments. With recessed pins housed...
Molex Micro-Change M12 CAT6A, 120341 series industrial ethernet receptacle connectors, X coded PCB mounted.Used in conjuction with M12 cordset 820-7029 found elsewhere in this range. These durable front panel mounting...
Panel plugs and sockets feature a keying groove for anti-rotation so they may be either mounted into the appropriate panel hole (details above) or mounted straight into a 12mm hole...
Plug 19way rear fast panel IP67 shielded - Circular Connectors - Industrial & Automation Circular Connectors
Plug 6 way rear fast panel IP67 shielded - Circular Connectors - Industrial & Automation Circular Connectors
Plug M5 3 way panel dip solder contacts - Circular Connectors - Industrial & Automation Circular Connectors
Plug M5 4 way panel dip solder contacts - Circular Connectors - Industrial & Automation Circular Connectors
Plug M5 inc wire 3 way panel 3x0.14mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Plug M5 inc wire 3 way panel 3x0.25mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Plug M5 inc wire 4 way panel 3x0.14mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Plug M5 inc wire 4 way panel 3x0.25mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Range of connectors compliant with standard VDE No. 2751, which means they can be used in instrumentation, medical applications, machine tools, robotics, etc. Because of the materials used for the...
Screw locking system. A-Coded. Dip solder Number of Contacts = 12 Gender = Female Mounting Type = Through Hole Connector Size = M12 Termination Method = Solder Current Rating =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 12 Gender = Female Mounting Type = Through Hole Termination Method = Solder Current Rating = 1A Contact Gender =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 12 Gender = Female Termination Method = Solder Shell Size = 20mm Current Rating = 1A IP Rating = IP68...
Screw locking system. A-Coded. Dip solder Number of Contacts = 4 Gender = Female Mounting Type = Through Hole Connector Size = M12 Termination Method = Solder Current Rating =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 4 Gender = Female Mounting Type = Through Hole Termination Method = Solder Current Rating = 4A Contact Gender =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 5 Gender = Female Mounting Type = Through Hole Connector Size = M12 Termination Method = Solder Current Rating =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 5 Gender = Female Mounting Type = Through Hole Termination Method = Solder Current Rating = 4A Contact Gender =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 5 Gender = Male Mounting Type = Through Hole Termination Method = Solder Current Rating = 4A Contact Gender =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 8 Gender = Female Mounting Type = Through Hole Connector Size = M12 Termination Method = Solder Current Rating =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 8 Gender = Female Mounting Type = Through Hole Termination Method = Solder Current Rating = 2A Contact Gender =...
Screw locking system. A-Coded. Dip solder Number of Contacts = 8 Gender = Female Mounting Type = Through Hole Termination Method = Solder Current Rating = 4A Contact Gender =...
Series 1 standard sex CPC circular plastic connectors with threaded couplings and black thermoplastic housings with keying for accurate alignment and square flanges for panel mounting. The square flanges of...
Series 680 miniature M16 male and female cable connectors with IP40 ingress protection. These miniature M16 male and female cable connectors have screw locking according to IEC 60130-9 and good...
Series 710 2 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 2 way chassis socket,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 3 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 3 way chassis socket,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 4 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 4 way chassis socket,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 5 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 710 5 way chassis socket,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 711 3 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 711 4 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 711 5 way chassis plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 711 7 way chassis plug,1A - Circular Connectors - Industrial & Automation Circular Connectors
Series 711, M9, female socket, subminiature connector with screw locking and IP40 ingress protection. These M9 female sockets have solder terminations and the cable housings have integrated strain relief. Number...
Series 711, M9, male socket, subminiature connector with screw locking and IP40 ingress protection. These M9 male sockets have solder terminations and the cable housings have integrated strain relief. Number...
Series 720 Panel adaptor front fastening - Circular Connectors - Circular Connector Adapters
Series 720 Panel adaptor rear fastening - Circular Connectors - Circular Connector Adapters
Series 723 12 way chassis mount plug,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 12way chassis mount socket,3A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 2 way chassis mount plug,7A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 2 way chassis mount socket,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 24 way chassis mount plug,1A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 24way chassis mount socket,1A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 3 way chassis mount plug,7A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 3 way chassis mount socket,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 4 way chassis mount plug,6A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 4 way chassis mount socket,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 5 way male socket,6A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 6 way chassis mount plug,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 6 way chassis mount socket,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 7 way chassis mount plug,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 7 way chassis mount socket,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 8 way chassis mount plug,5A - Circular Connectors - Industrial & Automation Circular Connectors
Series 723 8 way chassis mount socket,5A - Circular Connectors - Industrial & Automation Circular Connectors
Socket (f) 5 way IP67 - Circular Connectors - Industrial & Automation Circular Connectors
Socket 12way rearfast panel IP67shielded - Circular Connectors - Industrial & Automation Circular Connectors
Socket 6way frontfast panel IP67shielded - Circular Connectors - Industrial & Automation Circular Connectors
Socket 6way rear fast panel IP67shielded - Circular Connectors - Industrial & Automation Circular Connectors
Socket M5 4 way panel dip solder contact - Circular Connectors - Industrial & Automation Circular Connectors
Socket M5 inc wire 3 way panel 3x0.14mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Socket M5 inc wire 3 way panel 3x0.25mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Socket M5 inc wire 4 way panel 3x0.14mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Socket M5 inc wire 4 way panel 3x0.25mm2 - Circular Connectors - Industrial & Automation Circular Connectors
Solder front fastened M9 female socket subminiature connector with IP67 ingress protection. This M9 female socket subminiature connector has screw locking connections, solder terminations and bronze, gold plated contacts. Number...
Standard Buccaneer,Cable Glands,Yellow - Circular Connectors - Industrial & Automation Circular Connectors
SUBMINIATUR CHASSIS PLUG 8 WAY - Circular Connectors - Industrial & Automation Circular Connectors
SUBMINIATUR CHASSIS SOCKET 7W - Circular Connectors - Industrial & Automation Circular Connectors
Subminiature connectors series 420. With Micro Push-Pull locking Number of Contacts = 3 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 1A Contact...
Subminiature connectors series 420. With Micro Push-Pull locking Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 1A Contact...
Subminiature connectors series 420. With Micro Push-Pull locking Number of Contacts = 5 Gender = Female Mounting Type = Panel Mount Termination Method = Solder Current Rating = 1A Contact...
Suitable for use with sensor tube diameter 3.75mm, H7 Number of Contacts = 4 Gender = Female Mounting Type = Panel Mount Connector Size = Miniature Termination Method = Solder...
SWUMâ„¢ 0305-2 Chassis Sockets rear mounting which feature the added benefit of being sealed when unmated which prevents dust or moisture from entering the inside of a device when a...
SWUMâ„¢ 0308-2 Flange Chassis Sockets Front mounting which feature the added benefit of being sealed when unmated which prevents dust or moisture from entering the inside of a device when...
Terminal Marker 1007219 - Circular Connectors - Industrial & Automation Circular Connectors
Terminal Marker 1007316 - Circular Connectors - Industrial & Automation Circular Connectors
Ultra-Lock® M12 connectors incorporate a mechanical locking design and a unique radial-seal that deliver unsurpassed performance. The patented push-to-lock technology provides a simple and secure operator-independent connection. IP69K rating. Coupling...
Ultra-Lock® M12 Receptacles accept both Ultra-Lock® as well as traditional M12 threaded cordsets, this provides the customer with the option to use either format. Number of Contacts = 4 Gender...

Next >>