BINDER Inc. Industrial Circular Connectors 09-4220-00-07

Description
binder 09-4220-00-07 Circular Connector
Request a Quote Datasheet
Description
binder 09-4220-00-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345287
Industrial Circular Connectors 7345287
binder 09-4220-00-07 Circular Connector

binder 09-4220-00-07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345287P
Industrial Circular Connectors 7345287P
binder 09-4220-00-07 Circular Connector

binder 09-4220-00-07 Circular Connector

Supplier's Site
Circular Conn, Rcpt, 6+Pe, Panel; Product Range Binder - 75R3575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6+Pe, Panel; Product Range Binder
75R3575
Circular Conn, Rcpt, 6+Pe, Panel; Product Range Binder 75R3575
CIRCULAR CONN, RCPT, 6+PE, PANEL; Product Range:693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6+PE, PANEL; Product Range:693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345287 7345287P 75R3575
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Rcpt, 6+Pe, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 1124-ECA.3B.330.CLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 3.5 amps
View Details
2 suppliers