Lumberg, Inc. Circular Connector Assemblies 0308 08

Description
M16 CHASSIS SOCKET FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS SOCKET FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-030808-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030808-ND
Circular Connector Assemblies 5405-030808-ND
M16 CHASSIS SOCKET FLANGE MOUNT

M16 CHASSIS SOCKET FLANGE MOUNT

Buy Now Datasheet
Industrial Circular Connectors - 6989243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6989243
Industrial Circular Connectors 6989243
Lumberg 0308 08 Circular Connector

Lumberg 0308 08 Circular Connector

Supplier's Site
Industrial Circular Connectors - 6989243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6989243P
Industrial Circular Connectors 6989243P
Lumberg 0308 08 Circular Connector

Lumberg 0308 08 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1705563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1705563
Industrial Circular Connectors 1705563
Lumberg 0308 08 Circular Connector

Lumberg 0308 08 Circular Connector

Supplier's Site
Circular Connector, 8Pos, Plug, Flange; Product Range Lumberg - 82AH3386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Plug, Flange; Product Range Lumberg
82AH3386
Circular Connector, 8Pos, Plug, Flange; Product Range Lumberg 82AH3386
CIRCULAR CONNECTOR, 8POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-030808-ND 6989243 6989243P 82AH3386
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular Connectors Circular Connector, 8Pos, Plug, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Female / Jack Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details