Lumberg, Inc. Industrial Circular Connectors 033200 08-1

Description
Lumberg 033200 08-1 Circular Connector
Request a Quote Datasheet
Description
Lumberg 033200 08-1 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 9092250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
9092250
Industrial Circular Connectors 9092250
Lumberg 033200 08-1 Circular Connector

Lumberg 033200 08-1 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1705687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1705687
Industrial Circular Connectors 1705687
Lumberg 033200 08-1 Circular Connector

Lumberg 033200 08-1 Circular Connector

Supplier's Site
Circular Connector Assemblies - 5405-03320008-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-03320008-1-ND
Circular Connector Assemblies 5405-03320008-1-ND
AISG M16 PLUG CABLEMOUNT 8 POLE

AISG M16 PLUG CABLEMOUNT 8 POLE

Buy Now Datasheet
Industrial Circular, Plug, 8Pos, Cable; Product Range Lumberg - 77Y7939 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Lumberg
77Y7939
Industrial Circular, Plug, 8Pos, Cable; Product Range Lumberg 77Y7939
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:033200 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:033200 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9092250 5405-03320008-1-ND 77Y7939
Product Name Industrial Circular Connectors Circular Connector Assemblies Industrial Circular, Plug, 8Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details