ITT Cannon Connectors Circular, Industrial - Contacts 030-8614-010

Description
CA BAY PIN CONTACTS SIZE 500/0 25MM2 4AWG SILVER PLATED
Request a Quote Datasheet
Description
CA BAY PIN CONTACTS SIZE 500/0 25MM2 4AWG SILVER PLATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Contacts - 030-8614-010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Contacts
030-8614-010
Connectors Circular, Industrial - Contacts 030-8614-010
CA BAY PIN CONTACTS SIZE 500/0 25MM2 4AWG SILVER PLATED

CA BAY PIN CONTACTS SIZE 500/0 25MM2 4AWG SILVER PLATED

Buy Now
Circular Connector Contacts - 1003-2013-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-2013-ND
Circular Connector Contacts 1003-2013-ND
Pin Contact 4 AWG Size 0 Crimp Silver

Pin Contact 4 AWG Size 0 Crimp Silver

Buy Now Datasheet
Circular Connector Contacts - 030-8614-010 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Contacts
030-8614-010
Circular Connector Contacts 030-8614-010
CONTACT PIN 4AWG CRIMP SILVER

CONTACT PIN 4AWG CRIMP SILVER

Supplier's Site Datasheet
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon - 64J8592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
64J8592
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon 64J8592
CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; For Use With:APD DIN 72585 Series Circular Connectors; Contact Size:0 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; For Use With:APD DIN 72585 Series Circular Connectors; Contact Size:0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 030-8614-010 1003-2013-ND 030-8614-010 64J8592
Product Name Connectors Circular, Industrial - Contacts Circular Connector Contacts Circular Connector Contacts Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details