3 way sureseal circular conn cable skt - Circular Connectors - Industrial & Automation Circular Connectors
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
CIRCULAR CONNECTOR, RECEPTACLE, SS3R-3 CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1679477 | 1003-120-8551-001-ND | 25M0380 |
Product Name | Circular Connector Housings | Circular Connector, Receptacle, Ss3R-3 Cable; Product Range Itt Cannon | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |