BINDER Inc. Industrial Circular Connectors 09-9790-70-05

Description
binder 09-9790-70-05 Circular Connector
Request a Quote Datasheet
Description
binder 09-9790-70-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345319
Industrial Circular Connectors 7345319
binder 09-9790-70-05 Circular Connector

binder 09-9790-70-05 Circular Connector

Supplier's Site
Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder - 26M5231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder
26M5231
Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder 26M5231
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345319 26M5231
Product Name Industrial Circular Connectors Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details