BINDER Inc. Industrial Circular Connectors 09-4219-00-07

Description
binder 09-4219-00-07 Circular Connector
Request a Quote
Description
binder 09-4219-00-07 Circular Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 6+PE, Panel (part number 75R3574) is designed for robust applications requiring a reliable connection. It features a total of 7 contacts, including 6 power contacts plus a protective earth (PE) contact. The connector utilizes a screw termination method, accommodating wire gauges from 0.5 to 2.5 mm² (AWG 20-14). It is rated for a maximum current of 16 A at 40°C and has a rated voltage of 400 V, with an impulse voltage rating of 6000 V. This connector is housed in a metal body and is compliant with RoHS standards. It offers an IP67 degree of protection, ensuring resistance to dust and water ingress, making it suitable for harsh environments. The mechanical lifespan exceeds 500 mating cycles, and it operates effectively within a temperature range of -40°C to +100°C. The contact material is brass with silver plating, providing good conductivity and durability. This connector is appropriate for applications in industrial machinery and equipment where reliable electrical connections are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 6+PE, Panel (part number 75R3574) is designed for robust applications requiring a reliable connection. It features a total of 7 contacts, including 6 power contacts plus a protective earth (PE) contact. The connector utilizes a screw termination method, accommodating wire gauges from 0.5 to 2.5 mm² (AWG 20-14). It is rated for a maximum current of 16 A at 40°C and has a rated voltage of 400 V, with an impulse voltage rating of 6000 V. This connector is housed in a metal body and is compliant with RoHS standards. It offers an IP67 degree of protection, ensuring resistance to dust and water ingress, making it suitable for harsh environments. The mechanical lifespan exceeds 500 mating cycles, and it operates effectively within a temperature range of -40°C to +100°C. The contact material is brass with silver plating, providing good conductivity and durability. This connector is appropriate for applications in industrial machinery and equipment where reliable electrical connections are critical.

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345274P
Industrial Circular Connectors 7345274P
binder 09-4219-00-07 Circular Connector

binder 09-4219-00-07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345274
Industrial Circular Connectors 7345274
binder 09-4219-00-07 Circular Connector

binder 09-4219-00-07 Circular Connector

Supplier's Site
Circular Conn, Plug, 6+Pe, Panel; Product Range Binder - 75R3574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6+Pe, Panel; Product Range Binder
75R3574
Circular Conn, Plug, 6+Pe, Panel; Product Range Binder 75R3574
CIRCULAR CONN, PLUG, 6+PE, PANEL; Product Range:693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6+PE, PANEL; Product Range:693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345274P 7345274 75R3574
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Plug, 6+Pe, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details