BINDER Inc. Industrial Circular Connectors 09-9750-20-03

Description
binder 09-9750-20-03 Circular Connector
Request a Quote Datasheet
Description
binder 09-9750-20-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345209P
Industrial Circular Connectors 7345209P
binder 09-9750-20-03 Circular Connector

binder 09-9750-20-03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345209
Industrial Circular Connectors 7345209
binder 09-9750-20-03 Circular Connector

binder 09-9750-20-03 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder - 82AC3994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder
82AC3994
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder 82AC3994
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345209P 7345209 82AC3994
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details