BINDER Inc. Industrial Circular Connectors 09-0122-25-06

Description
binder 09-0122-25-06 Circular Connector
Request a Quote Datasheet
Description
binder 09-0122-25-06 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2616023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2616023
Industrial Circular Connectors 2616023
binder 09-0122-25-06 Circular Connector

binder 09-0122-25-06 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 6Pos, Cable; Product Range Binder - 82AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Cable; Product Range Binder
82AC3858
Circular Connector, Rcpt, 6Pos, Cable; Product Range Binder 82AC3858
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2616023 82AC3858
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 6Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details