BINDER Inc. Sensor Conn, Plug, 4Pos, M5, Panel; Product Range Binder 09-3111-81-04

Description
SENSOR CONN, PLUG, 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, PLUG, 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Plug, 4Pos, M5, Panel; Product Range Binder - 82AC3950 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 4Pos, M5, Panel; Product Range Binder
82AC3950
Sensor Conn, Plug, 4Pos, M5, Panel; Product Range Binder 82AC3950
SENSOR CONN, PLUG, 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3950
Product Name Sensor Conn, Plug, 4Pos, M5, Panel; Product Range Binder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details