ITT Cannon Connectors Audio & Video, Unreviewed 121583-0020

Description
Flange receptacle
Request a Quote Datasheet
Description
Flange receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - 121583-0020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
121583-0020
Connectors Audio & Video, Unreviewed 121583-0020
Flange receptacle

Flange receptacle

Buy Now
Circular Connector Housings - 121583-0020PG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
121583-0020PG-ND
Circular Connector Housings 121583-0020PG-ND
7 Position Circular Connector Receptacle Housing Panel Mount Coupling Nut

7 Position Circular Connector Receptacle Housing Panel Mount Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 7525720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7525720
Industrial Circular Connectors 7525720
ITT Cannon 121583-0020

ITT Cannon 121583-0020

Supplier's Site
Industrial Circular Connectors - 1903480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1903480
Industrial Circular Connectors 1903480
ITT Cannon 121583-0020

ITT Cannon 121583-0020

Supplier's Site
Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon - 03K3786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon
03K3786
Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon 03K3786
CIRCULAR CONN, RECEPTACLE, 7POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 7POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 121583-0020 121583-0020PG-ND 7525720 03K3786
Product Name Connectors Audio & Video, Unreviewed Circular Connector Housings Industrial Circular Connectors Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon
Gender Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details