BINDER Inc. Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder 09-3415-00-04

Description
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder - 82AC3960 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder
82AC3960
Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder 82AC3960
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3960
Product Name Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details