Housing CuZn (brass nickel plated)
Number of Contacts = 7
Gender = Female
Mounting Type = Panel Mount
Termination Method = Solder
Current Rating = 1A
Contact Gender = Female
Voltage Rating = 125 V
Body Orientation = Straight
Contact Material = Brass
Contact Plating = Gold
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 7064663 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |
Termination | Solder |