BINDER Inc. Industrial Circular Connectors 09-0127-00-07

Description
binder 09-0127-00-07 Circular Connector
Request a Quote
Description
binder 09-0127-00-07 Circular Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2616124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2616124
Industrial Circular Connectors 2616124
binder 09-0127-00-07 Circular Connector

binder 09-0127-00-07 Circular Connector

Supplier's Site
Circular Connector, Plug, 7Pos, Panel; Product Range Binder - 82AC3872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Panel; Product Range Binder
82AC3872
Circular Connector, Plug, 7Pos, Panel; Product Range Binder 82AC3872
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site
09-0127-00-07 Rohs Compliant Binder - 10AK0342 - Newark, An Avnet Company
Chicago, IL, United States
09-0127-00-07 Rohs Compliant Binder
10AK0342
09-0127-00-07 Rohs Compliant Binder 10AK0342
09-0127-00-07 ROHS COMPLIANT: YES

09-0127-00-07 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2616124 82AC3872 10AK0342
Product Name Industrial Circular Connectors Circular Connector, Plug, 7Pos, Panel; Product Range Binder 09-0127-00-07 Rohs Compliant Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers