BINDER Inc. Industrial Circular Connectors 09-0997-00-05

Description
binder 09-0997-00-05 Circular Connector
Request a Quote Datasheet
Description
binder 09-0997-00-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1296634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1296634
Industrial Circular Connectors 1296634
binder 09-0997-00-05 Circular Connector

binder 09-0997-00-05 Circular Connector

Supplier's Site
Circular Connector, Plug, 5Pos, Panel; Product Range Binder - 82AC3942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Binder
82AC3942
Circular Connector, Plug, 5Pos, Panel; Product Range Binder 82AC3942
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:710 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:710 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1296634 82AC3942
Product Name Industrial Circular Connectors Circular Connector, Plug, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers