binder 09-3391-81-04 Circular Connector
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 7063106 | 82AC3955 |
| Product Name | Industrial Circular Connectors | Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Geometry | Straight; Straight |