ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings 120-8552-001

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334461-120-8552-001 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Push-Pull Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Rubber ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 1003-120-8552-001,12 0-8552-001-ND Base Product Number: 120-8 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334461-120-8552-001 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Push-Pull Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Rubber ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 1003-120-8552-001,12 0-8552-001-ND Base Product Number: 120-8 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334461-120-8552-001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334461-120-8552-001
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334461-120-8552-001
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334461-120-8552-001 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Push-Pull Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Rubber ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 1003-120-8552-001,12 0-8552-001-ND Base Product Number: 120-8 RoHS Status: RoHS Compliant

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1334461-120-8552-001
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 3
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Push-Pull
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Black
Standard Package: 1
Mounting: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Rubber
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Other Part Number: 1003-120-8552-001,120-8552-001-ND
Base Product Number: 120-8
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-120-8552-001
Electronic Connector 320-120-8552-001
SS-3P GSS BLACK Product overview: 120-8552-001 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-120-8552-001 can be used for catalog matching and distributor lookup.

SS-3P GSS BLACK Product overview: 120-8552-001 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-120-8552-001 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connector Housings - 1003-120-8552-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-120-8552-001-ND
Circular Connector Housings 1003-120-8552-001-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line)

3 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Industrial Circular Connectors - 1679427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1679427
Industrial Circular Connectors 1679427
ITT Cannon 120-8552-001

ITT Cannon 120-8552-001

Supplier's Site
Connector Housing, Plug, 3 Position, Cable; Product Range Itt Cannon - 35M0070 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Position, Cable; Product Range Itt Cannon
35M0070
Connector Housing, Plug, 3 Position, Cable; Product Range Itt Cannon 35M0070
CONNECTOR HOUSING, PLUG, 3 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Rubber Body RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Rubber Body RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 120-8552-001 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
120-8552-001
Circular Connector Housings 120-8552-001
SS-3P GSS BLACK

SS-3P GSS BLACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334461-120-8552-001 320-120-8552-001 1003-120-8552-001-ND 1679427 35M0070 120-8552-001
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Electronic Connector Circular Connector Housings Industrial Circular Connectors Connector Housing, Plug, 3 Position, Cable; Product Range Itt Cannon Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers