BINDER Inc. Industrial Circular Connectors 09-0130-70-12

Description
binder 09-0130-70-12 Circular Connector
Request a Quote Datasheet
Description
binder 09-0130-70-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2616051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2616051
Industrial Circular Connectors 2616051
binder 09-0130-70-12 Circular Connector

binder 09-0130-70-12 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 12Pos, Cable; Product Range Binder - 82AC3884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Cable; Product Range Binder
82AC3884
Circular Connector, Rcpt, 12Pos, Cable; Product Range Binder 82AC3884
CIRCULAR CONNECTOR, RCPT, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2616051 82AC3884
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details