BINDER Inc. Industrial Circular Connectors 09-0774-000-08

Description
binder 09-0774-000-08 Circular Connector
Request a Quote Datasheet
Description
binder 09-0774-000-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7989843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7989843
Industrial Circular Connectors 7989843
binder 09-0774-000-08 Circular Connector

binder 09-0774-000-08 Circular Connector

Supplier's Site
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder - 77Y8178 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder
77Y8178
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder 77Y8178
INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:NCC 770 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:NCC 770 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7989843 77Y8178
Product Name Industrial Circular Connectors Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers