M16 CHASSIS SOCKET FLANGE MOUNT
Lumberg 0308 04 Circular Connector
Lumberg 0308 04 Circular Connector
Lumberg 0308 04 Circular Connector
CIRCULAR CONNECTOR, 4POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-030804-ND | 6989221 | 6989221P | 82AH3380 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector, 4Pos, Plug, Flange; Product Range Lumberg |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | Panel mount | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight |