SWUM⢠0305-2 Chassis Sockets rear mounting which feature the added benefit of being sealed when unmated which prevents dust or moisture from entering the inside of a device when a connector is left unmated.
Rear mount, threaded with solder terminals. Contact resistance ⤠5 mΩ. Rated current 5 A. Rated voltage 60 Vac. Test voltage 1 kV/60 s. Insulation resistance > 1 TΩ. IP68/67. Temperature range -40°C â +85°C. Gasket material: NBR
Number of Contacts = 8
Gender = Female
Mounting Type = Panel Mount
Termination Method = Solder
Shell Size = 20mm
Current Rating = 5A
IP Rating = IP68
Contact Gender = Female
Voltage Rating = 60 V ac
Body Orientation = Straight
Delivery on production packaging - Box. This product is non-returnable.
SWUM⢠0305-2 Chassis Sockets rear mounting which feature the added benefit of being sealed when unmated which prevents dust or moisture from entering the inside of a device when a connector is left unmated.
Rear mount, threaded with solder terminals. Contact resistance ⤠5 mΩ. Rated current 5 A. Rated voltage 60 Vac. Test voltage 1 kV/60 s. Insulation resistance > 1 TΩ. IP68/67. Temperature range -40°C â +85°C. Gasket material: NBR
Number of Contacts = 8
Gender = Female
Mounting Type = Panel Mount
Termination Method = Solder
Shell Size = 20mm
Current Rating = 5A
IP Rating = IP68
Contact Gender = Female
Voltage Rating = 60 V ac
Body Orientation = Straight
Circular Connector, 03 Series, Receptacle, 8, Socket, Solder, Panel Mount RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 7079466P | 84R9472 |
Product Name | Circular Connector, 03 Series, Receptacle, 8, Socket, Solder, Panel Mount Rohs Compliant Lumberg | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
Gender | Female / Jack | |
Geometry | Straight | |
Termination | Solder |