ITT Cannon Circular Connector Contacts 120110-0220

Description
Pin Contact 4 AWG Size 0 Crimp Silver
Request a Quote Datasheet
Description
Pin Contact 4 AWG Size 0 Crimp Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1003-2042-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-2042-ND
Circular Connector Contacts 1003-2042-ND
Pin Contact 4 AWG Size 0 Crimp Silver

Pin Contact 4 AWG Size 0 Crimp Silver

Buy Now Datasheet
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon - 68W3169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
68W3169
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon 68W3169
CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; For Use With:ITT Cannon APD Series Circular Connectors

CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; For Use With:ITT Cannon APD Series Circular Connectors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2042-ND 68W3169
Product Name Circular Connector Contacts Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details