BINDER Inc. Circular Connector, Plug, 5Pos, Cable; Product Range Binder 09-9789-00-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Cable; Product Range Binder - 82AC3999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Cable; Product Range Binder
82AC3999
Circular Connector, Plug, 5Pos, Cable; Product Range Binder 82AC3999
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3999
Product Name Circular Connector, Plug, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details