BINDER Inc. Industrial Circular Connectors 09-0125-25-07

Description
binder 09-0125-25-07 Circular Connector
Request a Quote Datasheet
Description
binder 09-0125-25-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2615957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2615957
Industrial Circular Connectors 2615957
binder 09-0125-25-07 Circular Connector

binder 09-0125-25-07 Circular Connector

Supplier's Site
Circular Connector, Plug, 7Pos, Cable; Product Range Binder - 82AC3870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Cable; Product Range Binder
82AC3870
Circular Connector, Plug, 7Pos, Cable; Product Range Binder 82AC3870
CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2615957 82AC3870
Product Name Industrial Circular Connectors Circular Connector, Plug, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details