BINDER Inc. Industrial Circular Connectors 09-3411-70-03

Description
binder 09-3411-70-03 Circular Connector
Request a Quote Datasheet
Description
binder 09-3411-70-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063083
Industrial Circular Connectors 7063083
binder 09-3411-70-03 Circular Connector

binder 09-3411-70-03 Circular Connector

Supplier's Site
Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder - 82AC3957 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder
82AC3957
Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder 82AC3957
SENSOR CONN, PLUG, 3POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, 3POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063083 82AC3957
Product Name Industrial Circular Connectors Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Accessories - 17-100P160-15-1-C-BK5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details