Series 680 miniature M16 male and female cable connectors with IP40 ingress protection. These miniature M16 male and female cable connectors have screw locking according to IEC 60130-9 and good EMI characteristics.
Number of Contacts = 2
Gender = Male
Mounting Type = Cable Mount
Connector Size = Miniature
Termination Method = Solder
Shell Size = 17.2mm
Current Rating = 7A
IP Rating = IP40
Contact Gender = Female
Voltage Rating = 250 V
Delivery on production packaging - Bag. This product is non-returnable.
Series 680 miniature M16 male and female cable connectors with IP40 ingress protection. These miniature M16 male and female cable connectors have screw locking according to IEC 60130-9 and good EMI characteristics.
Number of Contacts = 2
Gender = Male
Mounting Type = Cable Mount
Connector Size = Miniature
Termination Method = Solder
Shell Size = 17.2mm
Current Rating = 7A
IP Rating = IP40
Contact Gender = Female
Voltage Rating = 250 V
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 7345697P |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Termination | Solder |