Brad® Micro-Change® female panel mount receptacles with M12 single keyways (A-Coding) made from nickel plated brass with gold plated copper alloy contacts. These Brad® Micro-Change® M12 female panel mount receptacles are back panel mount with a PG9 connection and PCB pins.
IEC compliant panel mounting receptacle. Fully potted assembly. IP67 NEMA 6 rated
Number of Contacts = 5
Gender = Female
Mounting Type = Cable Mount
Termination Method = Crimp
Current Rating = 4A
IP Rating = IP67
Contact Gender = Female
Voltage Rating = 250 V ac/dc
Mating Type = Threaded
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8222006 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |
Termination | Crimp |